Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SMBJ5346C/TR13

Description
Win Source Part Number: 1280279-SMBJ5346C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 7.5 µA @ 6.6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5346 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1280279-SMBJ5346C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 7.5 µA @ 6.6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5346 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280279-SMBJ5346C/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280279-SMBJ5346C/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280279-SMBJ5346C/TR13
Win Source Part Number: 1280279-SMBJ5346C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 7.5 µA @ 6.6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5346 RoHS Status: RoHS non-compliant

Win Source Part Number: 1280279-SMBJ5346C/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 7.5 µA @ 6.6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 2 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5346
RoHS Status: RoHS non-compliant

Buy Now Datasheet
9.1V 5W Zener Diode - 287-SMBJ5346C/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 5W Zener Diode
287-SMBJ5346C/TR13
9.1V 5W Zener Diode 287-SMBJ5346C/TR13
DIODE ZENER 9.1V 5W SMBJ Product overview: SMBJ5346C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5346C/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 5W SMBJ Product overview: SMBJ5346C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5346C/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBJ5346C/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5346C/TR13-ND
Single Zener Diodes SMBJ5346C/TR13-ND
Zener Diode 9.1V 5W ±2% Surface Mount SMBJ (DO-214AA)

Zener Diode 9.1V 5W ±2% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5346C/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5346C/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5346C/TR13
DIODE ZENER 9.1V 5W SMBJ

DIODE ZENER 9.1V 5W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1280279-SMBJ5346C/TR13 287-SMBJ5346C/TR13 SMBJ5346C/TR13-ND SMBJ5346C/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 9.1V 5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB Tape & Reel (TR) SMBJ (DO-214AA); SMB
VZ 9.1 volts 9.1 volts
ZZT 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details
Zener Diodes - 7513140P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details