Microchip Technology, Inc. Single Zener Diodes SMBJ5345C/TR13

Description
Zener Diode 8.7V 5W ±2% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet
Description
Zener Diode 8.7V 5W ±2% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5345C/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5345C/TR13-ND
Single Zener Diodes SMBJ5345C/TR13-ND
Zener Diode 8.7V 5W ±2% Surface Mount SMBJ (DO-214AA)

Zener Diode 8.7V 5W ±2% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
8.7V 5W Zener Diode - 287-SMBJ5345C/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.7V 5W Zener Diode
287-SMBJ5345C/TR13
8.7V 5W Zener Diode 287-SMBJ5345C/TR13
DIODE ZENER 8.7V 5W SMBJ Product overview: SMBJ5345C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.7V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.7V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5345C/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.7V 5W SMBJ Product overview: SMBJ5345C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.7V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.7V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5345C/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280321-SMBJ5345C/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280321-SMBJ5345C/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280321-SMBJ5345C/TR13
Win Source Part Number: 1280321-SMBJ5345C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 6.25 V Voltage - Zener (Nom) (Vz): 8.7 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5345 RoHS Status: RoHS non-compliant

Win Source Part Number: 1280321-SMBJ5345C/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 6.25 V
Voltage - Zener (Nom) (Vz): 8.7 V
Impedance (Max) (Zzt): 2 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5345
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5345C/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5345C/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5345C/TR13
DIODE ZENER 8.7V 5W SMBJ

DIODE ZENER 8.7V 5W SMBJ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5345C/TR13-ND 287-SMBJ5345C/TR13 1280321-SMBJ5345C/TR13 SMBJ5345C/TR13
Product Name Single Zener Diodes 8.7V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AA, SMB SMBJ (DO-214AA); SMB
ZZT 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data