Microchip Technology, Inc. 5.6V 5W Zener Diode SMBJ5339BTR-13

Description
Diode Zener Single 5.6V 5% 5W 2-Pin DO-214AA T/R Product overview: SMBJ5339BTR-13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMBJ5339BTR-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 5.6V 5% 5W 2-Pin DO-214AA T/R Product overview: SMBJ5339BTR-13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMBJ5339BTR-13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.6V 5W Zener Diode - 295-SMBJ5339BTR-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 5W Zener Diode
295-SMBJ5339BTR-13
5.6V 5W Zener Diode 295-SMBJ5339BTR-13
Diode Zener Single 5.6V 5% 5W 2-Pin DO-214AA T/R Product overview: SMBJ5339BTR-13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMBJ5339BTR-13 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 5% 5W 2-Pin DO-214AA T/R Product overview: SMBJ5339BTR-13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMBJ5339BTR-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - SMBJ5339BTR-13 - 1094160-SMBJ5339BTR-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5339BTR-13
1094160-SMBJ5339BTR-13
Diodes - Zener - Single - SMBJ5339BTR-13 1094160-SMBJ5339BTR-13
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094160-SMBJ5339BTR- 13 Packaging: Tape & Reel (TR) Tolerance: 5 % Impedance: 1 Ω Power Dissipation: 1.38 W Voltage Tolerance: 5 % Zener Voltage: 5.6 V Number of Pins: 2 Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): SMBJ5339BTR-13SMBJ53 39B/TR13; SMBJ5339BTR13; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Max Power Dissipation: 5 W Test Current: 220 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094160-SMBJ5339BTR-13
Packaging: Tape & Reel (TR)
Tolerance: 5 %
Impedance: 1 Ω
Power Dissipation: 1.38 W
Voltage Tolerance: 5 %
Zener Voltage: 5.6 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): SMBJ5339BTR-13SMBJ5339B/TR13; SMBJ5339BTR13;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Max Power Dissipation: 5 W
Test Current: 220 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-SMBJ5339BTR-13 1094160-SMBJ5339BTR-13
Product Name 5.6V 5W Zener Diode Diodes - Zener - Single - SMBJ5339BTR-13
Package Tape & Reel (TR)
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts
ZZT 1 ohms
Unlock Full Specs
to access all available technical data