Win Source Part Number: 1280265-SMBJ4763/TR1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 69.2 V
Voltage - Zener (Nom) (Vz): 91 V
Impedance (Max) (Zzt): 250 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ4763
RoHS Status: RoHS non-compliant
DIODE ZENER 91V 2W SMBJ Product overview: SMBJ4763/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ4763/TR13 can be used for catalog matching and distributor lookup.
Zener Diode 91V 2W ±10% Surface Mount SMBJ (DO-214AA)
ZENER 2.0W, VZ = 91V, +/- 10% SMBJ (DO-214AA) ROHS COMPLIANT: YES
DIODE ZENER 91V 2W SMBJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1280265-SMBJ4763/TR13 | 287-SMBJ4763/TR13 | SMBJ4763/TR13-ND | 34AJ6667 | SMBJ4763/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 91V 2W Zener Diode | Single Zener Diodes | Zener 2.0W, Vz = 91V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMBJ (DO-214AA); SMB | ||
| VZ | 91 volts | 91 volts | |||
| ZZT | 250 ohms | 250 ohms | 250 ohms | ||
| IR | 0.0050 mA | 5 mA |