Microchip Technology, Inc. Single Zener Diodes SMBJ4759E3/TR13

Description
Zener Diode 62V 2W ±10% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet
Description
Zener Diode 62V 2W ±10% Surface Mount SMBJ (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ4759E3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ4759E3/TR13-ND
Single Zener Diodes SMBJ4759E3/TR13-ND
Zener Diode 62V 2W ±10% Surface Mount SMBJ (DO-214AA)

Zener Diode 62V 2W ±10% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280427-SMBJ4759E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280427-SMBJ4759E3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280427-SMBJ4759E3/TR13
Win Source Part Number: 1280427-SMBJ4759E3/T R13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 47.1 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 125 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ4759

Win Source Part Number: 1280427-SMBJ4759E3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 47.1 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 125 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ4759

Buy Now Datasheet
62V 2W Zener Diode - 287-SMBJ4759E3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 2W Zener Diode
287-SMBJ4759E3/TR13
62V 2W Zener Diode 287-SMBJ4759E3/TR13
DIODE ZENER 62V 2W SMBJ Product overview: SMBJ4759E3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ4759E3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 2W SMBJ Product overview: SMBJ4759E3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ4759E3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ4759E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ4759E3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ4759E3/TR13
DIODE ZENER 62V 2W SMBJ

DIODE ZENER 62V 2W SMBJ

Supplier's Site
Zener 2.0W, Vz = 62V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip - 33AJ9472 - Newark, An Avnet Company
Chicago, IL, United States
Zener 2.0W, Vz = 62V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip
33AJ9472
Zener 2.0W, Vz = 62V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip 33AJ9472
ZENER 2.0W, VZ = 62V, +/- 10% SMBJ (DO-214AA) ROHS COMPLIANT: YES

ZENER 2.0W, VZ = 62V, +/- 10% SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ4759E3/TR13-ND 1280427-SMBJ4759E3/TR13 287-SMBJ4759E3/TR13 SMBJ4759E3/TR13 33AJ9472
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 62V 2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener 2.0W, Vz = 62V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AA, SMB Tape & Reel (TR) SMBJ (DO-214AA); SMB
VZ 62 volts 62 volts
ZZT 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data