DIODE ZENER 180V 5W SMBG
ZENER 5.0W, VZ = 180V, +/- 10% SMBG (DO-215AA) ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | SMBG5386A/TR13 | 34AJ6579 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener 5.0W, Vz = 180V, +/10% Smbg (Do-215Aa) Rohs Compliant Microchip |
| Life Cycle Stage | Active | |
| Package | SMBG (DO-215AA); SMB | |
| VZ | 180 volts | |
| ZZT | 430 ohms |