DIODE ZENER 82V 5W SMBG Product overview: SMBG5375BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5375BE3/TR13
Win Source Part Number: 1280298-SMBG5375BE3/
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 59 V
Voltage - Zener (Nom) (Vz): 82 V
Impedance (Max) (Zzt): 65 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: SMBG (DO-215AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBG5375
ZENER 5.0W, VZ = 82V, +/- 5% SMBG (DO-215AA) ROHS COMPLIANT: YES
DIODE ZENER 82V 5W SMBG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMBG5375BE3/TR13 | 1280298-SMBG5375BE3/TR13 | 34AJ6516 | SMBG5375BE3/TR13 |
| Product Name | 82V 5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Zener 5.0W, Vz = 82V, +/5% Smbg (Do-215Aa) Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-215AA, SMB Gull Wing | SMBG (DO-215AA); SMB | |
| RoHS Compliant | RoHS | RoHS | ||
| ZZT | 65 ohms | 65 ohms | 65 ohms | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |