ZENER 5.0W, VZ = 43V, +/- 5% SMBG (DO-215AA) ROHS COMPLIANT: YES
DIODE ZENER 43V 5W SMBG
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 34AJ6468 | SMBG5367BE3/TR13 |
| Product Name | Zener 5.0W, Vz = 43V, +/5% Smbg (Do-215Aa) Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | |
| Life Cycle Stage | Active | |
| Package | SMBG (DO-215AA); SMB | |
| VZ | 43 volts |