Microchip Technology, Inc. 36V 5W Zener Diode SMBG5365B/TR13

Description
DIODE ZENER 36V 5W SMBG Product overview: SMBG5365B/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5365B/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 5W SMBG Product overview: SMBG5365B/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5365B/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 5W Zener Diode - 287-SMBG5365B/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 5W Zener Diode
287-SMBG5365B/TR13
36V 5W Zener Diode 287-SMBG5365B/TR13
DIODE ZENER 36V 5W SMBG Product overview: SMBG5365B/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5365B/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 5W SMBG Product overview: SMBG5365B/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5365B/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280616-SMBG5365B/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280616-SMBG5365B/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280616-SMBG5365B/TR13
Win Source Part Number: 1280616-SMBG5365B/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 25.9 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 11 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBG5365 RoHS Status: RoHS non-compliant

Win Source Part Number: 1280616-SMBG5365B/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 25.9 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 11 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: SMBG (DO-215AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBG5365
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBG5365B/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBG5365B/TR13
Discrete Semiconductor Products - Diodes - Zener SMBG5365B/TR13
DIODE ZENER 36V 5W SMBG

DIODE ZENER 36V 5W SMBG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMBG5365B/TR13 1280616-SMBG5365B/TR13 SMBG5365B/TR13
Product Name 36V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-215AA, SMB Gull Wing SMBG (DO-215AA); SMB
ZZT 11 ohms 11 ohms 11 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data