Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SMBG5364CE3/TR13

Description
Win Source Part Number: 1280640-SMBG5364CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 23.8 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBG5364
Request a Quote Datasheet
Description
Win Source Part Number: 1280640-SMBG5364CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 23.8 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBG5364
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280640-SMBG5364CE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280640-SMBG5364CE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280640-SMBG5364CE3/TR13
Win Source Part Number: 1280640-SMBG5364CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 23.8 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBG5364

Win Source Part Number: 1280640-SMBG5364CE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 23.8 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: SMBG (DO-215AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBG5364

Buy Now Datasheet
33V 5W Zener Diode - 287-SMBG5364CE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 5W Zener Diode
287-SMBG5364CE3/TR13
33V 5W Zener Diode 287-SMBG5364CE3/TR13
DIODE ZENER 33V 5W SMBG Product overview: SMBG5364CE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5364CE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 5W SMBG Product overview: SMBG5364CE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5364CE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBG5364CE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBG5364CE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBG5364CE3/TR13
DIODE ZENER 33V 5W SMBG

DIODE ZENER 33V 5W SMBG

Supplier's Site
Zener 5.0W, Vz = 33V, +/2% Smbg (Do-215Aa) Rohs Compliant Microchip - 34AJ6452 - Newark, An Avnet Company
Chicago, IL, United States
Zener 5.0W, Vz = 33V, +/2% Smbg (Do-215Aa) Rohs Compliant Microchip
34AJ6452
Zener 5.0W, Vz = 33V, +/2% Smbg (Do-215Aa) Rohs Compliant Microchip 34AJ6452
ZENER 5.0W, VZ = 33V, +/- 2% SMBG (DO-215AA) ROHS COMPLIANT: YES

ZENER 5.0W, VZ = 33V, +/- 2% SMBG (DO-215AA) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1280640-SMBG5364CE3/TR13 287-SMBG5364CE3/TR13 SMBG5364CE3/TR13 34AJ6452
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 33V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener 5.0W, Vz = 33V, +/2% Smbg (Do-215Aa) Rohs Compliant Microchip
Package DO-215AA, SMB Gull Wing Tape & Reel (TR) SMBG (DO-215AA); SMB
VZ 33 volts 33 volts
ZZT 10 ohms 10 ohms 10 ohms
IR 0.5000 mA 500 mA
Unlock Full Specs
to access all available technical data