Win Source Part Number: 1280639-SMBG5364C/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 23.8 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: SMBG (DO-215AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBG5364
RoHS Status: RoHS non-compliant
DIODE ZENER 33V 5W SMBG Product overview: SMBG5364C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBG5364C/TR13 can be used for catalog matching and distributor lookup.
ZENER 5.0W, VZ = 33V, +/- 2% SMBG (DO-215AA) ROHS COMPLIANT: YES
DIODE ZENER 33V 5W SMBG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1280639-SMBG5364C/TR13 | 287-SMBG5364C/TR13 | 34AJ6451 | SMBG5364C/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 33V 5W Zener Diode | Zener 5.0W, Vz = 33V, +/2% Smbg (Do-215Aa) Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-215AA, SMB Gull Wing | Tape & Reel (TR) | SMBG (DO-215AA); SMB | |
| VZ | 33 volts | 33 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms | |
| IR | 0.5000 mA | 500 mA |