ZENER 5.0W, VZ = 8.7V, +/- 10% SMBG (DO-215AA) ROHS COMPLIANT: YES
DIODE ZENER 8.7V 5W SMBG
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 34AJ6339 | SMBG5345A/TR13 |
| Product Name | Zener 5.0W, Vz = 8.7V, +/10% Smbg (Do-215Aa) Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | |
| Life Cycle Stage | Active | |
| Package | SMBG (DO-215AA); SMB | |
| VZ | 8.7 volts |