Microchip Technology, Inc. Single Zener Diodes SMAJ5950CE3/TR13

Description
Zener Diode 110V 3W ±2% Surface Mount DO-214AC (SMAJ)
Request a Quote Datasheet
Description
Zener Diode 110V 3W ±2% Surface Mount DO-214AC (SMAJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 150-SMAJ5950CE3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
150-SMAJ5950CE3/TR13TR-ND
Single Zener Diodes 150-SMAJ5950CE3/TR13TR-ND
Zener Diode 110V 3W ±2% Surface Mount DO-214AC (SMAJ)

Zener Diode 110V 3W ±2% Surface Mount DO-214AC (SMAJ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 150-SMAJ5950CE3/TR13TR-ND
Product Name Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type LLD - Model: MS906C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Voltage Regulator diode (Zener diode) - HR1N4483 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 26 mA
IR 0.2500 mA
View Details