DIODE ZENER 30V 3W DO214AC Product overview: SMAJ5936BE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5936BE3/TR13
Zener Diode 30V 3W ±5% Surface Mount DO-214AC (SMAJ)
Win Source Part Number: 1280650-SMAJ5936BE3/
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 22.8 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 28 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMAJ)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMAJ5936
DIODE ZENER 30V 3W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMAJ5936BE3/TR13 | SMAJ5936BE3/TR13-ND | 1280650-SMAJ5936BE3/TR13 | SMAJ5936BE3/TR13 |
| Product Name | 30V 3W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-214AC, SMA | DO-214AC (SMAJ); SMA | |
| RoHS Compliant | RoHS | |||
| ZZT | 28 ohms | 28 ohms | 28 ohms | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |