Zener Diode 13V 3W ±5% Surface Mount DO-214AC (SMAJ)
ZENER 3.0W, VZ = 13V, +/- 5% SMAJ (DO-214AC) ROHS COMPLIANT: YES
DIODE ZENER 13V 3W DO214AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAJ5928BE3/TR13-ND | 33AJ9153 | SMAJ5928BE3/TR13 |
| Product Name | Single Zener Diodes | Zener 3.0W, Vz = 13V, +/5% Smaj (Do-214Ac) Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | DO-214AC (SMAJ); SMA |