Microchip Technology, Inc. 10V 3W Zener Diode SMAJ5925AE3/TR13

Description
DIODE ZENER 10V 3W DO214AC Product overview: SMAJ5925AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5925AE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 3W DO214AC Product overview: SMAJ5925AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5925AE3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 3W Zener Diode - 287-SMAJ5925AE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 3W Zener Diode
287-SMAJ5925AE3/TR13
10V 3W Zener Diode 287-SMAJ5925AE3/TR13
DIODE ZENER 10V 3W DO214AC Product overview: SMAJ5925AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5925AE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 3W DO214AC Product overview: SMAJ5925AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ5925AE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1281013-SMAJ5925AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281013-SMAJ5925AE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1281013-SMAJ5925AE3/TR13
Win Source Part Number: 1281013-SMAJ5925AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 8 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 4.5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMAJ5925

Win Source Part Number: 1281013-SMAJ5925AE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 8 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 4.5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMAJ)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMAJ5925

Buy Now Datasheet
Single Zener Diodes - SMAJ5925AE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ5925AE3/TR13-ND
Single Zener Diodes SMAJ5925AE3/TR13-ND
Zener Diode 10V 3W ±10% Surface Mount DO-214AC (SMAJ)

Zener Diode 10V 3W ±10% Surface Mount DO-214AC (SMAJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ5925AE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ5925AE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMAJ5925AE3/TR13
DIODE ZENER 10V 3W DO214AC

DIODE ZENER 10V 3W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-SMAJ5925AE3/TR13 1281013-SMAJ5925AE3/TR13 SMAJ5925AE3/TR13-ND SMAJ5925AE3/TR13
Product Name 10V 3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC (SMAJ); SMA
RoHS Compliant RoHS
ZZT 4 ohms 4 ohms 4 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data