Zener Diode 4.3V 3W ±20% Surface Mount DO-214AC (SMAJ)
DIODE ZENER 4.3V 3W DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | SMAJ5916E3/TR13-ND | SMAJ5916E3/TR13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | DO-214AC (SMAJ); SMA |