Zener Diode 33V 2W ±10% Surface Mount DO-214AC
ZENER 2.0W, VZ = 33V, +/- 10% SMAJ (DO-214AC) ROHS COMPLIANT: YES
DIODE ZENER 33V 2W DO214AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAJ4752E3/TR13-ND | 33AJ9049 | SMAJ4752E3/TR13 |
| Product Name | Single Zener Diodes | Zener 2.0W, Vz = 33V, +/10% Smaj (Do-214Ac) Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | DO-214AC |