Microchip Technology, Inc. 10G/SONET, 6 output, Low Jitter Clock Gen SM843256

Description
The SM843256 provides a low-noise timing solution for high speed, high accuracy synthesis of clock signals. Common applications include SONET, Gigabit Ethernet, 10 Gigabit Ethernet, and similar networking standards.Power supplies of either 3.3V or 2.5V are supported, with superior jitter and phase noise performance. The device synthesizes different low noise LVPECL output frequencies such as 125MHz, 156.25MHz, 312.5MHz, and 625MHz for Ethernet applications; 77.76MHz, 155.52MHz, 311.04MHz, and 622.08MHz for SONET applications. The crystal reference frequencies used include 25MHz and 19.44Mhz for Ethernet and SONET applications, respectively.The SM843256 is an excellent replacement for IDT Femto-clocks, with improved accuracy, power consumption, waveform integrity, and jitter. Additional Features Generates six LVPECL outputs 2.5V or 3.3V operating range Typical phase jitter @ 156.25MHz (1.875MHz to 20MHz): 80 fs (typical) @ 3.3V 75MHz to 625MHz output frequencies Industrial temperature range Green, RoHS, and PFOS compliant Available in 24-pin TSSOP EPAD Operating supply modes: Core/Output 3.3V/3.3V, 3.3V/2.5
Datasheet
Description
The SM843256 provides a low-noise timing solution for high speed, high accuracy synthesis of clock signals. Common applications include SONET, Gigabit Ethernet, 10 Gigabit Ethernet, and similar networking standards.Power supplies of either 3.3V or 2.5V are supported, with superior jitter and phase noise performance. The device synthesizes different low noise LVPECL output frequencies such as 125MHz, 156.25MHz, 312.5MHz, and 625MHz for Ethernet applications; 77.76MHz, 155.52MHz, 311.04MHz, and 622.08MHz for SONET applications. The crystal reference frequencies used include 25MHz and 19.44Mhz for Ethernet and SONET applications, respectively.The SM843256 is an excellent replacement for IDT Femto-clocks, with improved accuracy, power consumption, waveform integrity, and jitter. Additional Features Generates six LVPECL outputs 2.5V or 3.3V operating range Typical phase jitter @ 156.25MHz (1.875MHz to 20MHz): 80 fs (typical) @ 3.3V 75MHz to 625MHz output frequencies Industrial temperature range Green, RoHS, and PFOS compliant Available in 24-pin TSSOP EPAD Operating supply modes: Core/Output 3.3V/3.3V, 3.3V/2.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10G/SONET, 6 output, Low Jitter Clock Gen - SM843256 - Microchip Technology, Inc.
Chandler, AZ, United States
10G/SONET, 6 output, Low Jitter Clock Gen
SM843256
10G/SONET, 6 output, Low Jitter Clock Gen SM843256
The SM843256 provides a low-noise timing solution for high speed, high accuracy synthesis of clock signals. Common applications include SONET, Gigabit Ethernet, 10 Gigabit Ethernet, and similar networking standards.Power supplies of either 3.3V or 2.5V are supported, with superior jitter and phase noise performance. The device synthesizes different low noise LVPECL output frequencies such as 125MHz, 156.25MHz, 312.5MHz, and 625MHz for Ethernet applications; 77.76MHz, 155.52MHz, 311.04MHz, and 622.08MHz for SONET applications. The crystal reference frequencies used include 25MHz and 19.44Mhz for Ethernet and SONET applications, respectively.The SM843256 is an excellent replacement for IDT Femto-clocks, with improved accuracy, power consumption, waveform integrity, and jitter. Additional Features Generates six LVPECL outputs 2.5V or 3.3V operating range Typical phase jitter @ 156.25MHz (1.875MHz to 20MHz): 80 fs (typical) @ 3.3V 75MHz to 625MHz output frequencies Industrial temperature range Green, RoHS, and PFOS compliant Available in 24-pin TSSOP EPAD Operating supply modes: Core/Output 3.3V/3.3V, 3.3V/2.5

The SM843256 provides a low-noise timing solution for high speed, high accuracy synthesis of clock signals. Common applications include SONET, Gigabit Ethernet, 10 Gigabit Ethernet, and similar networking standards.Power supplies of either 3.3V or 2.5V are supported, with superior jitter and phase noise performance. The device synthesizes different low noise LVPECL output frequencies such as 125MHz, 156.25MHz, 312.5MHz, and 625MHz for Ethernet applications; 77.76MHz, 155.52MHz, 311.04MHz, and 622.08MHz for SONET applications. The crystal reference frequencies used include 25MHz and 19.44Mhz for Ethernet and SONET applications, respectively.The SM843256 is an excellent replacement for IDT Femto-clocks, with improved accuracy, power consumption, waveform integrity, and jitter.

Additional Features

    • Generates six LVPECL outputs
    • 2.5V or 3.3V operating range
    • Typical phase jitter @ 156.25MHz
      • (1.875MHz to 20MHz): 80 fs (typical) @ 3.3V
    • 75MHz to 625MHz output frequencies
    • Industrial temperature range
    • Green, RoHS, and PFOS compliant
    • Available in 24-pin TSSOP EPAD
    • Operating supply modes:
      • Core/Output
      • 3.3V/3.3V, 3.3V/2.5
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number SM843256
Product Name 10G/SONET, 6 output, Low Jitter Clock Gen
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266747-SI4126-F-BM - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers