Microchip Technology, Inc. Clock and Timing IC SM840004-11KA-TR

Description
IC CLOCK SYNTHESIZER LN 20TSSOP Product overview: SM840004-11KA-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SM840004-11KA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK SYNTHESIZER LN 20TSSOP Product overview: SM840004-11KA-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SM840004-11KA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-SM840004-11KA-TR
Clock and Timing IC 763-SM840004-11KA-TR
IC CLOCK SYNTHESIZER LN 20TSSOP Product overview: SM840004-11KA-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SM840004-11KA-TR can be used for catalog matching and distributor lookup.

IC CLOCK SYNTHESIZER LN 20TSSOP Product overview: SM840004-11KA-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SM840004-11KA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - SM840004-11KA-TR - 794575-SM840004-11KA-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SM840004-11KA-TR
794575-SM840004-11KA-TR
Clock/Timing - Clock/Timing - Application Specific - SM840004-11KA-TR 794575-SM840004-11KA-TR
Manufacturer: Microchip Technology Win Source Part Number: 794575-SM840004-11KA -TR Series: RotaryWave Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: Crystal Output: LVCMOS PLL: Yes Main Purpose: Ethernet Family Name: SM840004-11 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Introduction Date: July 01, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 794575-SM840004-11KA-TR
Series: RotaryWave
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: Crystal
Output: LVCMOS
PLL: Yes
Main Purpose: Ethernet
Family Name: SM840004-11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Introduction Date: July 01, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Application Specific
SM840004-11KA-TR
Clock/Timing - Application Specific SM840004-11KA-TR
IC CLOCK SYNTHESIZER LN 20TSSOP

IC CLOCK SYNTHESIZER LN 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-SM840004-11KA-TR 794575-SM840004-11KA-TR SM840004-11KA-TR
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - SM840004-11KA-TR Clock/Timing - Application Specific
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tape & Reel (TR) Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 125 MHz 125 MHz 125 MHz
Unlock Full Specs
to access all available technical data