Microchip Technology, Inc. 78fs Jitter Clock Generator SM806022

Description
The SM806022 is a 2-output clock generator designed for Nvidia's NVLINK-3 program that achieves ultra-low phase jitter (78 fs 12KHz to 20 MHz typical and 100 fs Max) while generating 156.25 MHz from its 2 HSCL outputs. The SM80622 is packaged in small form-factor 24-pin VQFN 4x4mm package. Find Datasheet, Sample & Buy SM806022 here Other Preconfigured Ethernet Clock Generators SM806039UMG - 6x156.25 MHz LVPECL SM806037UMG - 4x156.25 MHz LVPECL SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL Preconfigured PCIe Clock Generators SM806034UMG - 6x100 MHz HCSL SM806033UMG - 4x100 MHz HCSL Other Pre-Configured Clock Generators SM806047UMG - 2x156.257812 MHz HCSL in 4x4mm package Sample & Buy All Preconfigured SM806s here CREATE AND SAMPLE YOUR CUSTOM SM806 HERE
Description
The SM806022 is a 2-output clock generator designed for Nvidia's NVLINK-3 program that achieves ultra-low phase jitter (78 fs 12KHz to 20 MHz typical and 100 fs Max) while generating 156.25 MHz from its 2 HSCL outputs. The SM80622 is packaged in small form-factor 24-pin VQFN 4x4mm package. Find Datasheet, Sample & Buy SM806022 here Other Preconfigured Ethernet Clock Generators SM806039UMG - 6x156.25 MHz LVPECL SM806037UMG - 4x156.25 MHz LVPECL SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL Preconfigured PCIe Clock Generators SM806034UMG - 6x100 MHz HCSL SM806033UMG - 4x100 MHz HCSL Other Pre-Configured Clock Generators SM806047UMG - 2x156.257812 MHz HCSL in 4x4mm package Sample & Buy All Preconfigured SM806s here CREATE AND SAMPLE YOUR CUSTOM SM806 HERE
Datasheet
Datasheet Summary
Powered by GS/AI

The SM806022 is a dual-output clock generator from Microchip Technology, Inc., designed to deliver ultra-low phase jitter of 78 fs (typical) at 156.25 MHz. It operates within a frequency range of 50 MHz to 875 MHz, supporting various output logic levels including LVPECL, LVDS, HCSL, and LVCMOS. The device features on-chip power supply regulation for enhanced noise immunity and is programmable via an SPI interface. It operates on a supply voltage of either 2.5V or 3.3V and is available in a compact 24-pin VQFN package measuring 4 mm x 4 mm. The SM806022 is suitable for applications in high-speed communication systems such as Ethernet, PCI Express, and wireless base stations, making it a versatile choice for engineers requiring precise clock generation.

Datasheet Summary
Powered by GS/AI

The SM806022 is a dual-output clock generator from Microchip Technology, Inc., designed to deliver ultra-low phase jitter of 78 fs (typical) at 156.25 MHz. It operates within a frequency range of 50 MHz to 875 MHz, supporting various output logic levels including LVPECL, LVDS, HCSL, and LVCMOS. The device features on-chip power supply regulation for enhanced noise immunity and is programmable via an SPI interface. It operates on a supply voltage of either 2.5V or 3.3V and is available in a compact 24-pin VQFN package measuring 4 mm x 4 mm. The SM806022 is suitable for applications in high-speed communication systems such as Ethernet, PCI Express, and wireless base stations, making it a versatile choice for engineers requiring precise clock generation.

Suppliers

Company
Product
Description
Supplier Links
78fs Jitter Clock Generator - SM806022 - Microchip Technology, Inc.
Chandler, AZ, United States
78fs Jitter Clock Generator
SM806022
78fs Jitter Clock Generator SM806022
The SM806022 is a 2-output clock generator designed for Nvidia's NVLINK-3 program that achieves ultra-low phase jitter (78 fs 12KHz to 20 MHz typical and 100 fs Max) while generating 156.25 MHz from its 2 HSCL outputs. The SM80622 is packaged in small form-factor 24-pin VQFN 4x4mm package. Find Datasheet, Sample & Buy SM806022 here Other Preconfigured Ethernet Clock Generators SM806039UMG - 6x156.25 MHz LVPECL SM806037UMG - 4x156.25 MHz LVPECL SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL Preconfigured PCIe Clock Generators SM806034UMG - 6x100 MHz HCSL SM806033UMG - 4x100 MHz HCSL Other Pre-Configured Clock Generators SM806047UMG - 2x156.257812 MHz HCSL in 4x4mm package Sample & Buy All Preconfigured SM806s here CREATE AND SAMPLE YOUR CUSTOM SM806 HERE

The SM806022 is a 2-output clock generator designed for Nvidia's NVLINK-3 program that achieves ultra-low phase jitter (78 fs 12KHz to 20 MHz typical and 100 fs Max) while generating 156.25 MHz from its 2 HSCL outputs. The SM80622 is packaged in small form-factor 24-pin VQFN 4x4mm package.

Find Datasheet, Sample & Buy SM806022 here

Other Preconfigured Ethernet Clock Generators

SM806039UMG - 6x156.25 MHz LVPECL
SM806037UMG - 4x156.25 MHz LVPECL
SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL

Preconfigured PCIe Clock Generators

SM806034UMG - 6x100 MHz HCSL
SM806033UMG - 4x100 MHz HCSL

Other Pre-Configured Clock Generators

SM806047UMG - 2x156.257812 MHz HCSL in 4x4mm package

Sample & Buy All Preconfigured SM806s here

CREATE AND SAMPLE YOUR CUSTOM SM806 HERE

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number SM806022
Product Name 78fs Jitter Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4151BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details