Microchip Technology, Inc. Custom Parts - Custom Parts (S - T) - SM05E3 SM05E3

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153798-SM05E3 Packaging: Cut Tape Length: 3.04 mm Height: 1.02 mm Power Rating: 300 W Width: 1.4 mm Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 5 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153798-SM05E3 Packaging: Cut Tape Length: 3.04 mm Height: 1.02 mm Power Rating: 300 W Width: 1.4 mm Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SM05E3 - 1153798-SM05E3 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SM05E3
1153798-SM05E3
Custom Parts - Custom Parts (S - T) - SM05E3 1153798-SM05E3
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153798-SM05E3 Packaging: Cut Tape Length: 3.04 mm Height: 1.02 mm Power Rating: 300 W Width: 1.4 mm Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 5 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153798-SM05E3
Packaging: Cut Tape
Length: 3.04 mm
Height: 1.02 mm
Power Rating: 300 W
Width: 1.4 mm
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Voltage Rating (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1153798-SM05E3
Product Name Custom Parts - Custom Parts (S - T) - SM05E3
Unlock Full Specs
to access all available technical data