The SIO1028 is a single-chip LPC I/O controller designed for notebook systems, featuring three UARTs compatible with the NS16C550A, an IrDA v1.2 infrared controller with two ports, 24 general-purpose input/output pins, two LED drivers with blinking capability, and a watchdog timer with optional output. It operates at 3.3V with 5V tolerance, supports LPC bus frequencies of 19.2MHz to 33MHz, and complies with PC99, PC01, and ACPI 1.0 standards. The device is housed in a 64-pin QFN package and includes features such as programmable wake-up events (PME), system management interrupts, and serialized IRQ support for PCI systems.
IC INTFACE SPECIALIZED 64STQFN Product overview: SIO1028I-JZX-TR from Microchip Technology is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-SIO1028I-JZX-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 407-SIO1028I-JZX-TR |
| Product Name | Electronic Connector |