Microchip Technology, Inc. Linear Voltage Regulator - Positive Adjustable Rad Hard, Adjustable, 1.5A SGR117A

Description
The RAD HARD SGR117A 3-terminal positive adjustable regulators have been designed to meet the most stringent space and strategic level radiation requirements while meeting the industry standard LM117A and LM117 electrical specifications. The Space-rated Voltage Regulators support a Total Ionization Doze (TID) of up to 1000kRad. Additional Features Full Electrical Performance After Radiation Exposure 300 k Rad Total Dose 5x1012 N/cm² 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5 A Output Current Available in TO-257 Package (Hermetic TO-220)
Datasheet
Description
The RAD HARD SGR117A 3-terminal positive adjustable regulators have been designed to meet the most stringent space and strategic level radiation requirements while meeting the industry standard LM117A and LM117 electrical specifications. The Space-rated Voltage Regulators support a Total Ionization Doze (TID) of up to 1000kRad. Additional Features Full Electrical Performance After Radiation Exposure 300 k Rad Total Dose 5x1012 N/cm² 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5 A Output Current Available in TO-257 Package (Hermetic TO-220)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator - Positive Adjustable Rad Hard, Adjustable, 1.5A - SGR117A - Microchip Technology, Inc.
Chandler, AZ, United States
Linear Voltage Regulator - Positive Adjustable Rad Hard, Adjustable, 1.5A
SGR117A
Linear Voltage Regulator - Positive Adjustable Rad Hard, Adjustable, 1.5A SGR117A
The RAD HARD SGR117A 3-terminal positive adjustable regulators have been designed to meet the most stringent space and strategic level radiation requirements while meeting the industry standard LM117A and LM117 electrical specifications. The Space-rated Voltage Regulators support a Total Ionization Doze (TID) of up to 1000kRad. Additional Features Full Electrical Performance After Radiation Exposure 300 k Rad Total Dose 5x1012 N/cm² 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5 A Output Current Available in TO-257 Package (Hermetic TO-220)

The RAD HARD SGR117A 3-terminal positive adjustable regulators have been designed to meet the most stringent space and strategic level radiation requirements while meeting the industry standard LM117A and LM117 electrical specifications. The Space-rated Voltage Regulators support a Total Ionization Doze (TID) of up to 1000kRad.

Additional Features

    • Full Electrical Performance After Radiation
    • Exposure 300 k Rad Total Dose 5x1012 N/cm²
    • 1% Output Voltage Tolerance
    • 0.01%/V Line Regulation
    • 0.3% Load Regulation
    • Min. 1.5 A Output Current
    • Available in TO-257 Package (Hermetic TO-220)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number SGR117A
Product Name Linear Voltage Regulator - Positive Adjustable Rad Hard, Adjustable, 1.5A
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24617RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 2413469P - RS Components, Ltd.
Specs
Output Voltage 3.3 volts
View Details