Microchip Technology, Inc. -15V 1.5A Voltage Regulator IC SG7915K-JAN

Description
IC REG LINEAR -15V 1.5A TO3 Product overview: SG7915K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7915K-JAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -15V 1.5A TO3 Product overview: SG7915K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7915K-JAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-15V 1.5A Voltage Regulator IC
776-SG7915K-JAN
-15V 1.5A Voltage Regulator IC 776-SG7915K-JAN
IC REG LINEAR -15V 1.5A TO3 Product overview: SG7915K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7915K-JAN can be used for catalog matching and distributor lookup.

IC REG LINEAR -15V 1.5A TO3 Product overview: SG7915K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7915K-JAN can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244926-SG7915K-JAN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244926-SG7915K-JAN
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244926-SG7915K-JAN
Win Source Part Number: 1244926-SG7915K-JAN Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 20 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -40V Voltage - Output (Min/Fixed): -15V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 Temperature Range - Operating: -55°C ~ 125°C PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1053,1259-1053- MIL,M38510/11507BYA, SG7915KJAN Base Product Number: SG7915 Voltage Dropout (Max): 2.3V @ 1A

Win Source Part Number: 1244926-SG7915K-JAN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 20
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -40V
Voltage - Output (Min/Fixed): -15V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-3
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1053,1259-1053-MIL,M38510/11507BYA,SG7915KJAN
Base Product Number: SG7915
Voltage Dropout (Max): 2.3V @ 1A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7915K-JAN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7915K-JAN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7915K-JAN
IC REG LINEAR -15V 1.5A TO3

IC REG LINEAR -15V 1.5A TO3

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7915K-JAN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915K-JAN
PMIC - Voltage Regulators - Linear SG7915K-JAN
IC REG LINEAR -15V 1.5A TO3

IC REG LINEAR -15V 1.5A TO3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7915K-JAN 1244926-SG7915K-JAN SG7915K-JAN SG7915K-JAN
Product Name -15V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tray TO-3; Other; Tray
Output Voltage -15 volts -15 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN -40 volts
Unlock Full Specs
to access all available technical data