Win Source Part Number: 1244961-SG7915K-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 20
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -15V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204AD (TO-3)
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1159,1259-1159-
Base Product Number: SG7915
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2.3V @ 500mA
IC REG LINEAR -15V 1.5A TO204AD Product overview: SG7915K-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7915K-883B can be used for catalog matching and distributor lookup.
IC REG LINEAR -15V 1.5A TO204AD
IC REG LINEAR -15V 1.5A TO204AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1244961-SG7915K-883B | 776-SG7915K-883B | SG7915K-883B | SG7915K-883B |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | -15V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | TO-3; Other; Bulk | Other; Bulk | TO-3 | |
| Special Features | Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection |