Microchip Technology, Inc. Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed SG7915AL

Description
The SG79xxA/SG79xx series of negative regulators offer self-contained, fixed voltage capability with up to 1.5A of load current and input voltage up to -30V. With a variety of output voltages this regulator series is an optimum complement to the SG7800A/SG7800 positive three terminal regulators. These units feature a unique band gap reference which allows the SG79xxA series to be specified with an output voltage tolerance of ±1.5%. The SG79xxA versions also offer much improved line regulation characteristics. All protective features of thermal shutdown, current limiting, and safe-area control have been designed into these units and since these regulators require only a single output capacitor (SG79xx series) or a capacitor and 5mA minimum load (SG120 series) for satisfactory performance, ease of application is assured. Although designed as fixed-voltage regulators, the output voltage can be increased through the use of a simple voltage divider. The low quiescent drain current of the device insures good regulation when this method is used. These devices are available in hermetically sealed TO-257 (both case grounded ‘G’ and isolated ‘IG’), TO-3, TO-39, and LCC packages. Additional Features Output Voltage Set Internally to ±1.5% on SG79xxA Output Current up to 1.5A Excellent Line and Load Regulation Foldback Current Limiting Thermal Overload Protection Voltages Available: -5V, -6V, -12V, -15V Contact Factory for Other Voltage Options Available in Surface Mount Package
Request a Quote Datasheet
Description
The SG79xxA/SG79xx series of negative regulators offer self-contained, fixed voltage capability with up to 1.5A of load current and input voltage up to -30V. With a variety of output voltages this regulator series is an optimum complement to the SG7800A/SG7800 positive three terminal regulators. These units feature a unique band gap reference which allows the SG79xxA series to be specified with an output voltage tolerance of ±1.5%. The SG79xxA versions also offer much improved line regulation characteristics. All protective features of thermal shutdown, current limiting, and safe-area control have been designed into these units and since these regulators require only a single output capacitor (SG79xx series) or a capacitor and 5mA minimum load (SG120 series) for satisfactory performance, ease of application is assured. Although designed as fixed-voltage regulators, the output voltage can be increased through the use of a simple voltage divider. The low quiescent drain current of the device insures good regulation when this method is used. These devices are available in hermetically sealed TO-257 (both case grounded ‘G’ and isolated ‘IG’), TO-3, TO-39, and LCC packages. Additional Features Output Voltage Set Internally to ±1.5% on SG79xxA Output Current up to 1.5A Excellent Line and Load Regulation Foldback Current Limiting Thermal Overload Protection Voltages Available: -5V, -6V, -12V, -15V Contact Factory for Other Voltage Options Available in Surface Mount Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed - SG7915AL - Microchip Technology, Inc.
Chandler, AZ, United States
Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed
SG7915AL
Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed SG7915AL
The SG79xxA/SG79xx series of negative regulators offer self-contained, fixed voltage capability with up to 1.5A of load current and input voltage up to -30V. With a variety of output voltages this regulator series is an optimum complement to the SG7800A/SG7800 positive three terminal regulators. These units feature a unique band gap reference which allows the SG79xxA series to be specified with an output voltage tolerance of ±1.5%. The SG79xxA versions also offer much improved line regulation characteristics. All protective features of thermal shutdown, current limiting, and safe-area control have been designed into these units and since these regulators require only a single output capacitor (SG79xx series) or a capacitor and 5mA minimum load (SG120 series) for satisfactory performance, ease of application is assured. Although designed as fixed-voltage regulators, the output voltage can be increased through the use of a simple voltage divider. The low quiescent drain current of the device insures good regulation when this method is used. These devices are available in hermetically sealed TO-257 (both case grounded ‘G’ and isolated ‘IG’), TO-3, TO-39, and LCC packages. Additional Features Output Voltage Set Internally to ±1.5% on SG79xxA Output Current up to 1.5A Excellent Line and Load Regulation Foldback Current Limiting Thermal Overload Protection Voltages Available: -5V, -6V, -12V, -15V Contact Factory for Other Voltage Options Available in Surface Mount Package

The SG79xxA/SG79xx series of negative regulators offer self-contained, fixed voltage capability with up to 1.5A of load current and input voltage up to -30V. With a variety of output voltages this regulator series is an optimum complement to the SG7800A/SG7800 positive three terminal regulators. These units feature a unique band gap reference which allows the SG79xxA series to be specified with an output voltage tolerance of ±1.5%. The SG79xxA versions also offer much improved line regulation characteristics. All protective features of thermal shutdown, current limiting, and safe-area control have been designed into these units and since these regulators require only a single output capacitor (SG79xx series) or a capacitor and 5mA minimum load (SG120 series) for satisfactory performance, ease of application is assured. Although designed as fixed-voltage regulators, the output voltage can be increased through the use of a simple voltage divider. The low quiescent drain current of the device insures good regulation when this method is used. These devices are available in hermetically sealed TO-257 (both case grounded ‘G’ and isolated ‘IG’), TO-3, TO-39, and LCC packages.

Additional Features

    • Output Voltage Set Internally to ±1.5% on SG79xxA
    • Output Current up to 1.5A
    • Excellent Line and Load Regulation
    • Foldback Current Limiting
    • Thermal Overload Protection
    • Voltages Available: -5V, -6V, -12V, -15V
    • Contact Factory for Other Voltage Options
    • Available in Surface Mount Package
Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244925-SG7915AL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244925-SG7915AL
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244925-SG7915AL
Win Source Part Number: 1244925-SG7915AL Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Mounting: SMD (SMT) Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -40V Voltage - Output (Min/Fixed): -15V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current - Quiescent (Iq): 4 mA HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7915AL Base Product Number: SG7915 Voltage Dropout (Max): 1.1V @ 500mA

Win Source Part Number: 1244925-SG7915AL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -40V
Voltage - Output (Min/Fixed): -15V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Current - Quiescent (Iq): 4 mA
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG7915AL
Base Product Number: SG7915
Voltage Dropout (Max): 1.1V @ 500mA

Buy Now Datasheet
-15V 1.5A Voltage Regulator IC - 776-SG7915AL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 1.5A Voltage Regulator IC
776-SG7915AL
-15V 1.5A Voltage Regulator IC 776-SG7915AL
IC REG LINEAR -15V 1.5A 20CLCC Product overview: SG7915AL from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7915AL can be used for catalog matching and distributor lookup.

IC REG LINEAR -15V 1.5A 20CLCC Product overview: SG7915AL from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7915AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915AL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915AL
PMIC - Voltage Regulators - Linear SG7915AL
IC REG LINEAR -15V 1.5A 20CLCC

IC REG LINEAR -15V 1.5A 20CLCC

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number SG7915AL 1244925-SG7915AL 776-SG7915AL SG7915AL
Product Name Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear -15V 1.5A Voltage Regulator IC PMIC - Voltage Regulators - Linear
Package Type Other; ['N/A'] Other; Tray Other; Tray
Output Voltage -15 volts -15 volts
IOUT 3.3 amps 1.5 amps 1.5 amps
Vout Tolerance 1.3 %
VIN -40 to ? volts -40 volts
Unlock Full Specs
to access all available technical data