Microchip Technology, Inc. Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed SG7915A

Description
The SG79xxA/SG79xx series of negative regulators offer self-contained, fixed voltage capability with up to 1.5A of load current and input voltage up to -30V. With a variety of output voltages this regulator series is an optimum complement to the SG7800A/SG7800 positive three terminal regulators. These units feature a unique band gap reference which allows the SG79xxA series to be specified with an output voltage tolerance of ±1.5%. The SG79xxA versions also offer much improved line regulation characteristics. All protective features of thermal shutdown, current limiting, and safe-area control have been designed into these units and since these regulators require only a single output capacitor (SG79xx series) or a capacitor and 5mA minimum load (SG120 series) for satisfactory performance, ease of application is assured. Although designed as fixed-voltage regulators, the output voltage can be increased through the use of a simple voltage divider. The low quiescent drain current of the device insures good regulation when this method is used. These devices are available in hermetically sealed TO-257 (both case grounded ‘G’ and isolated ‘IG’), TO-3, TO-39, and LCC packages. Additional Features Output Voltage Set Internally to ±1.5% on SG79xxA Output Current up to 1.5A Excellent Line and Load Regulation Foldback Current Limiting Thermal Overload Protection Voltages Available: -5V, -6V, -12V, -15V Contact Factory for Other Voltage Options Available in Surface Mount Package
Datasheet
Description
The SG79xxA/SG79xx series of negative regulators offer self-contained, fixed voltage capability with up to 1.5A of load current and input voltage up to -30V. With a variety of output voltages this regulator series is an optimum complement to the SG7800A/SG7800 positive three terminal regulators. These units feature a unique band gap reference which allows the SG79xxA series to be specified with an output voltage tolerance of ±1.5%. The SG79xxA versions also offer much improved line regulation characteristics. All protective features of thermal shutdown, current limiting, and safe-area control have been designed into these units and since these regulators require only a single output capacitor (SG79xx series) or a capacitor and 5mA minimum load (SG120 series) for satisfactory performance, ease of application is assured. Although designed as fixed-voltage regulators, the output voltage can be increased through the use of a simple voltage divider. The low quiescent drain current of the device insures good regulation when this method is used. These devices are available in hermetically sealed TO-257 (both case grounded ‘G’ and isolated ‘IG’), TO-3, TO-39, and LCC packages. Additional Features Output Voltage Set Internally to ±1.5% on SG79xxA Output Current up to 1.5A Excellent Line and Load Regulation Foldback Current Limiting Thermal Overload Protection Voltages Available: -5V, -6V, -12V, -15V Contact Factory for Other Voltage Options Available in Surface Mount Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed - SG7915A - Microchip Technology, Inc.
Chandler, AZ, United States
Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed
SG7915A
Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed SG7915A
The SG79xxA/SG79xx series of negative regulators offer self-contained, fixed voltage capability with up to 1.5A of load current and input voltage up to -30V. With a variety of output voltages this regulator series is an optimum complement to the SG7800A/SG7800 positive three terminal regulators. These units feature a unique band gap reference which allows the SG79xxA series to be specified with an output voltage tolerance of ±1.5%. The SG79xxA versions also offer much improved line regulation characteristics. All protective features of thermal shutdown, current limiting, and safe-area control have been designed into these units and since these regulators require only a single output capacitor (SG79xx series) or a capacitor and 5mA minimum load (SG120 series) for satisfactory performance, ease of application is assured. Although designed as fixed-voltage regulators, the output voltage can be increased through the use of a simple voltage divider. The low quiescent drain current of the device insures good regulation when this method is used. These devices are available in hermetically sealed TO-257 (both case grounded ‘G’ and isolated ‘IG’), TO-3, TO-39, and LCC packages. Additional Features Output Voltage Set Internally to ±1.5% on SG79xxA Output Current up to 1.5A Excellent Line and Load Regulation Foldback Current Limiting Thermal Overload Protection Voltages Available: -5V, -6V, -12V, -15V Contact Factory for Other Voltage Options Available in Surface Mount Package

The SG79xxA/SG79xx series of negative regulators offer self-contained, fixed voltage capability with up to 1.5A of load current and input voltage up to -30V. With a variety of output voltages this regulator series is an optimum complement to the SG7800A/SG7800 positive three terminal regulators. These units feature a unique band gap reference which allows the SG79xxA series to be specified with an output voltage tolerance of ±1.5%. The SG79xxA versions also offer much improved line regulation characteristics. All protective features of thermal shutdown, current limiting, and safe-area control have been designed into these units and since these regulators require only a single output capacitor (SG79xx series) or a capacitor and 5mA minimum load (SG120 series) for satisfactory performance, ease of application is assured. Although designed as fixed-voltage regulators, the output voltage can be increased through the use of a simple voltage divider. The low quiescent drain current of the device insures good regulation when this method is used. These devices are available in hermetically sealed TO-257 (both case grounded ‘G’ and isolated ‘IG’), TO-3, TO-39, and LCC packages.

Additional Features

    • Output Voltage Set Internally to ±1.5% on SG79xxA
    • Output Current up to 1.5A
    • Excellent Line and Load Regulation
    • Foldback Current Limiting
    • Thermal Overload Protection
    • Voltages Available: -5V, -6V, -12V, -15V
    • Contact Factory for Other Voltage Options
    • Available in Surface Mount Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number SG7915A
Product Name Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed
Package Type Other; ['N/A']
Output Voltage -15 volts
IOUT 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24088DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-3.6-RL - 860301-ADP3330ART-3.6-RL - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 7106322 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details