Microchip Technology, Inc. -12V 1.5A Voltage Regulator IC SG7912K

Description
IC REG LINEAR -12V 1.5A TO204AD Product overview: SG7912K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -12V 1.5A TO204AD Product overview: SG7912K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-12V 1.5A Voltage Regulator IC
776-SG7912K
-12V 1.5A Voltage Regulator IC 776-SG7912K
IC REG LINEAR -12V 1.5A TO204AD Product overview: SG7912K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912K can be used for catalog matching and distributor lookup.

IC REG LINEAR -12V 1.5A TO204AD Product overview: SG7912K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912K can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244956-SG7912K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244956-SG7912K
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244956-SG7912K
Win Source Part Number: 1244956-SG7912K Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 20 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -35V Voltage - Output (Min/Fixed): -12V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SG7912 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.3V @ 500mA

Win Source Part Number: 1244956-SG7912K
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 20
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -12V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204AD (TO-3)
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SG7912
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2.3V @ 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG7912K - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7912K
PMIC - Voltage Regulators - Linear SG7912K
IC REG LINEAR -12V 1.5A TO204AD

IC REG LINEAR -12V 1.5A TO204AD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7912K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7912K
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7912K
IC REG LINEAR -12V 1.5A TO204AD

IC REG LINEAR -12V 1.5A TO204AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SG7912K 1244956-SG7912K SG7912K SG7912K
Product Name -12V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk TO-3; Other; Bulk TO-3
Output Voltage -12 volts -12 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1915264 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details
LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962R9166704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details