Microchip Technology, Inc. -12V 1.5A Voltage Regulator IC SG7912AIG

Description
IC REG LINEAR -12V 1.5A TO257 Product overview: SG7912AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912AIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -12V 1.5A TO257 Product overview: SG7912AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912AIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-12V 1.5A Voltage Regulator IC
776-SG7912AIG
-12V 1.5A Voltage Regulator IC 776-SG7912AIG
IC REG LINEAR -12V 1.5A TO257 Product overview: SG7912AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912AIG can be used for catalog matching and distributor lookup.

IC REG LINEAR -12V 1.5A TO257 Product overview: SG7912AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912AIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SG7912AIG - 933351-SG7912AIG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7912AIG
933351-SG7912AIG
PMIC - PMIC - Voltage Regulators - Linear - SG7912AIG 933351-SG7912AIG
Manufacturer: Microchip Technology Win Source Part Number: 933351-SG7912AIG Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257 Package: Tray Package: TO-257-3 Mounting: Through Hole Family Name: SG7912 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 41 HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 933351-SG7912AIG
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257
Package: Tray
Package: TO-257-3
Mounting: Through Hole
Family Name: SG7912
Categories: Integrated Circuits (ICs)
Case / Package: TO-257
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 41
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7912AIG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7912AIG
IC REG LINEAR -12V 1.5A TO257

IC REG LINEAR -12V 1.5A TO257

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7912AIG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7912AIG
PMIC - Voltage Regulators - Linear SG7912AIG
IC REG LINEAR -12V 1.5A TO257

IC REG LINEAR -12V 1.5A TO257

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7912AIG 933351-SG7912AIG SG7912AIG SG7912AIG
Product Name -12V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG7912AIG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tray Other; TO-257
Output Voltage -12 volts -12 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN -40 volts
Unlock Full Specs
to access all available technical data