Manufacturer: Microchip Technology
Win Source Part Number: 907587-SG7912AIG-DES
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257
Package: Bulk
Package: TO-257-3
Mounting: Through Hole
Family Name: SG7912
Categories: Integrated Circuits (ICs)
Case / Package: TO-257
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 41
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1259-1145, 1259-1145-MIL, 5962-8874701UA
IC REG LINEAR -12V 1.5A TO257 Product overview: SG7912AIG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912AIG-DESC can be used for catalog matching and distributor lookup.
IC REG LINEAR -12V 1.5A TO257
Standard Regulator Neg -12V 3.3A 3-Pin(3+Tab) TO-257 Isolated
IC REG LINEAR -12V 1.5A TO257
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 907587-SG7912AIG-DESC | 776-SG7912AIG-DESC | SG7912AIG-DESC | 536-SG7912AIG-DESC | SG7912AIG-DESC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SG7912AIG-DESC | -12V 1.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Standard Regulator Neg -12V 3.3A 3-Pin(3+Tab) TO-257 Isolated | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Negative | ||||
| Package Type | Other; TO-257 | Other; Bulk | Other; TO-257-3 | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | -12 volts | -12 volts | -12 volts |