Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG7912AG-DESC

Description
Win Source Part Number: 1244954-SG7912AG-DES C Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 41 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -35V Voltage - Output (Min/Fixed): -12V Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 Temperature Range - Operating: -55°C ~ 125°C PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1143,1259-1143- MIL,5962-8874701TA Base Product Number: SG7912 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.3V @ 1A
Request a Quote Datasheet
Description
Win Source Part Number: 1244954-SG7912AG-DES C Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 41 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -35V Voltage - Output (Min/Fixed): -12V Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 Temperature Range - Operating: -55°C ~ 125°C PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1143,1259-1143- MIL,5962-8874701TA Base Product Number: SG7912 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.3V @ 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244954-SG7912AG-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244954-SG7912AG-DESC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244954-SG7912AG-DESC
Win Source Part Number: 1244954-SG7912AG-DES C Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 41 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -35V Voltage - Output (Min/Fixed): -12V Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 Temperature Range - Operating: -55°C ~ 125°C PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1143,1259-1143- MIL,5962-8874701TA Base Product Number: SG7912 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.3V @ 1A

Win Source Part Number: 1244954-SG7912AG-DESC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 41
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -12V
Mounting Type: Through Hole
Package / Case: TO-257-3
Supplier Device Package: TO-257
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1143,1259-1143-MIL,5962-8874701TA
Base Product Number: SG7912
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2.3V @ 1A

Buy Now Datasheet
-12V 1.5A Voltage Regulator IC - 776-SG7912AG-DESC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 1.5A Voltage Regulator IC
776-SG7912AG-DESC
-12V 1.5A Voltage Regulator IC 776-SG7912AG-DESC
IC REG LINEAR -12V 1.5A TO257 Product overview: SG7912AG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912AG-DESC can be used for catalog matching and distributor lookup.

IC REG LINEAR -12V 1.5A TO257 Product overview: SG7912AG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7912AG-DESC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7912AG-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7912AG-DESC
PMIC - Voltage Regulators - Linear SG7912AG-DESC
IC REG LINEAR -12V 1.5A TO257

IC REG LINEAR -12V 1.5A TO257

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7912AG-DESC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7912AG-DESC
IC REG LINEAR -12V 1.5A TO257

IC REG LINEAR -12V 1.5A TO257

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1244954-SG7912AG-DESC 776-SG7912AG-DESC SG7912AG-DESC SG7912AG-DESC
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear -12V 1.5A Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Bulk Other; Bulk
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 16142322 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
Voltage Regulators - 1223331 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-2.7-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details