Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG7905K

Description
Win Source Part Number: 1244952-SG7905K Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 20 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -35V Voltage - Output (Min/Fixed): -5V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SG7905 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.3V @ 500mA
Request a Quote Datasheet
Description
Win Source Part Number: 1244952-SG7905K Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 20 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -35V Voltage - Output (Min/Fixed): -5V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SG7905 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.3V @ 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244952-SG7905K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244952-SG7905K
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244952-SG7905K
Win Source Part Number: 1244952-SG7905K Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 20 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -35V Voltage - Output (Min/Fixed): -5V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SG7905 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.3V @ 500mA

Win Source Part Number: 1244952-SG7905K
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 20
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -5V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204AD (TO-3)
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SG7905
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2.3V @ 500mA

Buy Now Datasheet
Singapore, Singapore
-5V 1.5A Voltage Regulator IC
776-SG7905K
-5V 1.5A Voltage Regulator IC 776-SG7905K
IC REG LINEAR -5V 1.5A TO204AD Product overview: SG7905K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7905K can be used for catalog matching and distributor lookup.

IC REG LINEAR -5V 1.5A TO204AD Product overview: SG7905K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7905K can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7905K - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7905K
PMIC - Voltage Regulators - Linear SG7905K
IC REG LINEAR -5V 1.5A TO204AD

IC REG LINEAR -5V 1.5A TO204AD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7905K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7905K
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7905K
IC REG LINEAR -5V 1.5A TO204AD

IC REG LINEAR -5V 1.5A TO204AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1244952-SG7905K 776-SG7905K SG7905K SG7905K
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear -5V 1.5A Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-3; Other; Bulk Other; Bulk TO-3
Special Features Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data