Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - SG7905IG SG7905IG

Description
Manufacturer: Microchip Technology Win Source Part Number: 933350-SG7905IG Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257 Package: Tray Package: TO-257-3 Mounting: Through Hole Family Name: SG7905 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 41 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 933350-SG7905IG Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257 Package: Tray Package: TO-257-3 Mounting: Through Hole Family Name: SG7905 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 41 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG7905IG - 933350-SG7905IG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7905IG
933350-SG7905IG
PMIC - PMIC - Voltage Regulators - Linear - SG7905IG 933350-SG7905IG
Manufacturer: Microchip Technology Win Source Part Number: 933350-SG7905IG Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257 Package: Tray Package: TO-257-3 Mounting: Through Hole Family Name: SG7905 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 41 HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 933350-SG7905IG
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257
Package: Tray
Package: TO-257-3
Mounting: Through Hole
Family Name: SG7905
Categories: Integrated Circuits (ICs)
Case / Package: TO-257
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 41
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
-5V 1.5A Voltage Regulator IC
776-SG7905IG
-5V 1.5A Voltage Regulator IC 776-SG7905IG
IC REG LINEAR -5V 1.5A TO257 Product overview: SG7905IG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7905IG can be used for catalog matching and distributor lookup.

IC REG LINEAR -5V 1.5A TO257 Product overview: SG7905IG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7905IG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7905IG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7905IG
PMIC - Voltage Regulators - Linear SG7905IG
IC REG LINEAR -5V 1.5A TO257

IC REG LINEAR -5V 1.5A TO257

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7905IG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7905IG
IC REG LINEAR -5V 1.5A TO257

IC REG LINEAR -5V 1.5A TO257

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 933350-SG7905IG 776-SG7905IG SG7905IG SG7905IG
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG7905IG -5V 1.5A Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative
Package Type Other; TO-257 Other; Tray
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Output Voltage Type Fixed
Output Voltage -5 volts -5 volts
Unlock Full Specs
to access all available technical data