Microchip Technology, Inc. -5V 1.5A Voltage Regulator IC SG7905IG-883B

Description
IC REG LINEAR -5V 1.5A TO257 Product overview: SG7905IG-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7905IG-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -5V 1.5A TO257 Product overview: SG7905IG-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7905IG-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 1.5A Voltage Regulator IC - 776-SG7905IG-883B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 1.5A Voltage Regulator IC
776-SG7905IG-883B
-5V 1.5A Voltage Regulator IC 776-SG7905IG-883B
IC REG LINEAR -5V 1.5A TO257 Product overview: SG7905IG-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7905IG-883B can be used for catalog matching and distributor lookup.

IC REG LINEAR -5V 1.5A TO257 Product overview: SG7905IG-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7905IG-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1000603-SG7905IG-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1000603-SG7905IG-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1000603-SG7905IG-883B
Win Source Part Number: 1000603-SG7905IG-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 41 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -35V Voltage - Output (Min/Fixed): -5V Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 68 pct. Current - Quiescent (Iq): 2.5 mA HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7905IG-883B Base Product Number: SG7905 Voltage Dropout (Max): 1.1V @ 500mA

Win Source Part Number: 1000603-SG7905IG-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 41
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -5V
Mounting Type: Through Hole
Package / Case: TO-257-3
Supplier Device Package: TO-257
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
Current - Quiescent (Iq): 2.5 mA
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG7905IG-883B
Base Product Number: SG7905
Voltage Dropout (Max): 1.1V @ 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG7905IG-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7905IG-883B
PMIC - Voltage Regulators - Linear SG7905IG-883B
IC REG LINEAR -5V 1.5A TO257

IC REG LINEAR -5V 1.5A TO257

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7905IG-883B 1000603-SG7905IG-883B SG7905IG-883B
Product Name -5V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tray Other; Tray
Output Voltage -5 volts
IOUT 1.5 amps 1.5 amps
VIN -35 volts
Unlock Full Specs
to access all available technical data