IC REG LINEAR -5V 500MA TO39
Standard Regulator Neg -5V 1.4A 3-Pin TO-39
IC REG LINEAR -5V 500MA TO39
| Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | SG7905AT-883B | 536-SG7905AT-883B | SG7905AT-883B |
| Product Name | PMIC - Voltage Regulators - Linear | Standard Regulator Neg -5V 1.4A 3-Pin TO-39 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| IOUT | 0.5000 amps | 1.4 amps | 0.5000 amps |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39 | |
| Output Voltage | -5 volts | -5 volts |