Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - SG7905AIG-DESC SG7905AIG-DESC

Description
Manufacturer: Microchip Technology Win Source Part Number: 907586-SG7905AIG-DES C Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257 Package: Bulk Package: TO-257-3 Mounting: Through Hole Family Name: SG7905 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 41 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1133, 1259-1133-MIL, 5962-8874601UA, Q12777190
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 907586-SG7905AIG-DES C Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257 Package: Bulk Package: TO-257-3 Mounting: Through Hole Family Name: SG7905 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 41 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1133, 1259-1133-MIL, 5962-8874601UA, Q12777190
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG7905AIG-DESC - 907586-SG7905AIG-DESC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7905AIG-DESC
907586-SG7905AIG-DESC
PMIC - PMIC - Voltage Regulators - Linear - SG7905AIG-DESC 907586-SG7905AIG-DESC
Manufacturer: Microchip Technology Win Source Part Number: 907586-SG7905AIG-DES C Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257 Package: Bulk Package: TO-257-3 Mounting: Through Hole Family Name: SG7905 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 41 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1133, 1259-1133-MIL, 5962-8874601UA, Q12777190

Manufacturer: Microchip Technology
Win Source Part Number: 907586-SG7905AIG-DESC
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257
Package: Bulk
Package: TO-257-3
Mounting: Through Hole
Family Name: SG7905
Categories: Integrated Circuits (ICs)
Case / Package: TO-257
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 41
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1259-1133, 1259-1133-MIL, 5962-8874601UA, Q12777190

Buy Now Datasheet
Singapore, Singapore
-5V 1.5A Voltage Regulator IC
776-SG7905AIG-DESC
-5V 1.5A Voltage Regulator IC 776-SG7905AIG-DESC
IC REG LINEAR -5V 1.5A TO257 Product overview: SG7905AIG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7905AIG-DESC can be used for catalog matching and distributor lookup.

IC REG LINEAR -5V 1.5A TO257 Product overview: SG7905AIG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7905AIG-DESC can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7905AIG-DESC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7905AIG-DESC
IC REG LINEAR -5V 1.5A TO257

IC REG LINEAR -5V 1.5A TO257

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7905AIG-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7905AIG-DESC
PMIC - Voltage Regulators - Linear SG7905AIG-DESC
IC REG LINEAR -5V 1.5A TO257

IC REG LINEAR -5V 1.5A TO257

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 907586-SG7905AIG-DESC 776-SG7905AIG-DESC SG7905AIG-DESC SG7905AIG-DESC
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG7905AIG-DESC -5V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Negative
Package Type Other; TO-257 Other; Bulk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Output Voltage Type Fixed
Output Voltage -5 volts -5 volts
Unlock Full Specs
to access all available technical data