Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG7818AIG

Description
Win Source Part Number: 1023662-SG7818AIG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 41 Number of Regulators: 1 Output Configuration: Positive Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7818AIG Base Product Number: SG7818
Request a Quote Datasheet
Description
Win Source Part Number: 1023662-SG7818AIG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 41 Number of Regulators: 1 Output Configuration: Positive Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7818AIG Base Product Number: SG7818
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1023662-SG7818AIG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1023662-SG7818AIG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1023662-SG7818AIG
Win Source Part Number: 1023662-SG7818AIG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 41 Number of Regulators: 1 Output Configuration: Positive Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7818AIG Base Product Number: SG7818

Win Source Part Number: 1023662-SG7818AIG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 41
Number of Regulators: 1
Output Configuration: Positive
Mounting Type: Through Hole
Package / Case: TO-257-3
Supplier Device Package: TO-257
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG7818AIG
Base Product Number: SG7818

Buy Now Datasheet
Voltage Regulator IC - 776-SG7818AIG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Voltage Regulator IC
776-SG7818AIG
Voltage Regulator IC 776-SG7818AIG
IC REG LINEAR TO257 Product overview: SG7818AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7818AIG can be used for catalog matching and distributor lookup.

IC REG LINEAR TO257 Product overview: SG7818AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7818AIG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7818AIG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7818AIG
PMIC - Voltage Regulators - Linear SG7818AIG
IC REG LINEAR TO257

IC REG LINEAR TO257

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7818AIG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7818AIG
IC REG LINEAR TO257

IC REG LINEAR TO257

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1023662-SG7818AIG 776-SG7818AIG SG7818AIG SG7818AIG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear Regulator Controllers - 5962-8958701XA - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Regulators - 1698189 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers