Microchip Technology, Inc. 15V 1.5A Voltage Regulator IC SG7815K

Description
IC REG LINEAR 15V 1.5A TO204AD Product overview: SG7815K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 15V 1.5A TO204AD Product overview: SG7815K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 1.5A Voltage Regulator IC
776-SG7815K
15V 1.5A Voltage Regulator IC 776-SG7815K
IC REG LINEAR 15V 1.5A TO204AD Product overview: SG7815K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815K can be used for catalog matching and distributor lookup.

IC REG LINEAR 15V 1.5A TO204AD Product overview: SG7815K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815K can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SG7815K - 933349-SG7815K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7815K
933349-SG7815K
PMIC - PMIC - Voltage Regulators - Linear - SG7815K 933349-SG7815K
Manufacturer: Microchip Technology Win Source Part Number: 933349-SG7815K Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-204AD (TO-3) Package: Bulk Package: TO-204AA, TO-3 Mounting: Through Hole Family Name: SG7815 Categories: Integrated Circuits (ICs) Case / Package: TO-204AD (TO-3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 933349-SG7815K
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-204AD (TO-3)
Package: Bulk
Package: TO-204AA, TO-3
Mounting: Through Hole
Family Name: SG7815
Categories: Integrated Circuits (ICs)
Case / Package: TO-204AD (TO-3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7815K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7815K
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7815K
IC REG LINEAR 15V 1.5A TO204AD

IC REG LINEAR 15V 1.5A TO204AD

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7815K - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7815K
PMIC - Voltage Regulators - Linear SG7815K
IC REG LINEAR 15V 1.5A TO204AD

IC REG LINEAR 15V 1.5A TO204AD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7815K 933349-SG7815K SG7815K SG7815K
Product Name 15V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG7815K Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Bulk TO-3; Other; TO-204AD (TO-3) TO-3
Output Voltage 15 volts 15 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN 35 volts
Unlock Full Specs
to access all available technical data