Microchip Technology, Inc. 15V 1.5A Voltage Regulator IC SG7815K-JAN

Description
IC REG LINEAR 15V 1.5A TO3 Product overview: SG7815K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815K-JAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 15V 1.5A TO3 Product overview: SG7815K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815K-JAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 1.5A Voltage Regulator IC
776-SG7815K-JAN
15V 1.5A Voltage Regulator IC 776-SG7815K-JAN
IC REG LINEAR 15V 1.5A TO3 Product overview: SG7815K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815K-JAN can be used for catalog matching and distributor lookup.

IC REG LINEAR 15V 1.5A TO3 Product overview: SG7815K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815K-JAN can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SG7815K-JAN - 924842-SG7815K-JAN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7815K-JAN
924842-SG7815K-JAN
PMIC - PMIC - Voltage Regulators - Linear - SG7815K-JAN 924842-SG7815K-JAN
Manufacturer: Microchip Technology Win Source Part Number: 924842-SG7815K-JAN Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3 Package: Tray Package: TO-204AA, TO-3 Mounting: Through Hole Family Name: SG7815 Categories: Integrated Circuits (ICs) Case / Package: TO-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1043, 1259-1043-MIL, M38510/10708BYA, Q12319209, SG7815KJAN

Manufacturer: Microchip Technology
Win Source Part Number: 924842-SG7815K-JAN
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3
Package: Tray
Package: TO-204AA, TO-3
Mounting: Through Hole
Family Name: SG7815
Categories: Integrated Circuits (ICs)
Case / Package: TO-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1259-1043, 1259-1043-MIL, M38510/10708BYA, Q12319209, SG7815KJAN

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG7815K-JAN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7815K-JAN
PMIC - Voltage Regulators - Linear SG7815K-JAN
IC REG LINEAR 15V 1.5A TO3

IC REG LINEAR 15V 1.5A TO3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7815K-JAN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7815K-JAN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7815K-JAN
IC REG LINEAR 15V 1.5A TO3

IC REG LINEAR 15V 1.5A TO3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SG7815K-JAN 924842-SG7815K-JAN SG7815K-JAN SG7815K-JAN
Product Name 15V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG7815K-JAN PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tray TO-3; Other; TO-3 TO-3
Output Voltage 15 volts 15 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN 35 volts
Unlock Full Specs
to access all available technical data