Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG7815AT-883B

Description
Win Source Part Number: 1217591-SG7815AT-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 1 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7 mA Control Features: Current Limit, Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 15V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): SG7815AT/883B; SG7815AT883B; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1127-MIL,1259-1 127,Q12699647 Base Product Number: SG7815 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.5V @ 500mA
Request a Quote Datasheet
Description
Win Source Part Number: 1217591-SG7815AT-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 1 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7 mA Control Features: Current Limit, Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 15V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): SG7815AT/883B; SG7815AT883B; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1127-MIL,1259-1 127,Q12699647 Base Product Number: SG7815 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.5V @ 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1217591-SG7815AT-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1217591-SG7815AT-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1217591-SG7815AT-883B
Win Source Part Number: 1217591-SG7815AT-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 1 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7 mA Control Features: Current Limit, Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 15V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): SG7815AT/883B; SG7815AT883B; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1127-MIL,1259-1 127,Q12699647 Base Product Number: SG7815 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.5V @ 500mA

Win Source Part Number: 1217591-SG7815AT-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 1
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 7 mA
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 15V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): SG7815AT/883B; SG7815AT883B;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1127-MIL,1259-1127,Q12699647
Base Product Number: SG7815
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2.5V @ 500mA

Buy Now Datasheet
Singapore, Singapore
15V 1.5A Voltage Regulator IC
776-SG7815AT-883B
15V 1.5A Voltage Regulator IC 776-SG7815AT-883B
IC REG LINEAR 15V 1.5A TO39 Product overview: SG7815AT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815AT-883B can be used for catalog matching and distributor lookup.

IC REG LINEAR 15V 1.5A TO39 Product overview: SG7815AT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815AT-883B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7815AT-883B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7815AT-883B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7815AT-883B
IC REG LINEAR 15V 1.5A TO39

IC REG LINEAR 15V 1.5A TO39

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7815AT-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7815AT-883B
PMIC - Voltage Regulators - Linear SG7815AT-883B
IC REG LINEAR 15V 1.5A TO39

IC REG LINEAR 15V 1.5A TO39

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1217591-SG7815AT-883B 776-SG7815AT-883B SG7815AT-883B SG7815AT-883B
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 15V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-3; Other; Bulk Other; Bulk TO-3; TO-39
Special Features Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details