Microchip Technology, Inc. Positive Fixed Linear Voltage Regulators : 5, 6, 8, 12, 15, 18, 20, 24V Fixed SG7815ALDESC

Description
The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within ±1.5% of nominal on the SG78xxA series with ±2.0% on the SG78xx series Additional Features Output Voltage Set Internally to ±1.5% on SG78xxA Input Voltage Range to 50 V max on SG78xxA 2 V Input-Output Differential Excellent Line and Load Regulation Fold back Current Limiting Thermal Overload Protection Voltages Available: 5 V, 12 V, 15 V Contact Factory for Other Voltage Options Available in Surface Mount Package
Description
The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within ±1.5% of nominal on the SG78xxA series with ±2.0% on the SG78xx series Additional Features Output Voltage Set Internally to ±1.5% on SG78xxA Input Voltage Range to 50 V max on SG78xxA 2 V Input-Output Differential Excellent Line and Load Regulation Fold back Current Limiting Thermal Overload Protection Voltages Available: 5 V, 12 V, 15 V Contact Factory for Other Voltage Options Available in Surface Mount Package

Suppliers

Company
Product
Description
Supplier Links
Positive Fixed Linear Voltage Regulators : 5, 6, 8, 12, 15, 18, 20, 24V Fixed - SG7815ALDESC - Microchip Technology, Inc.
Chandler, AZ, United States
Positive Fixed Linear Voltage Regulators : 5, 6, 8, 12, 15, 18, 20, 24V Fixed
SG7815ALDESC
Positive Fixed Linear Voltage Regulators : 5, 6, 8, 12, 15, 18, 20, 24V Fixed SG7815ALDESC
The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within ±1.5% of nominal on the SG78xxA series with ±2.0% on the SG78xx series Additional Features Output Voltage Set Internally to ±1.5% on SG78xxA Input Voltage Range to 50 V max on SG78xxA 2 V Input-Output Differential Excellent Line and Load Regulation Fold back Current Limiting Thermal Overload Protection Voltages Available: 5 V, 12 V, 15 V Contact Factory for Other Voltage Options Available in Surface Mount Package

The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within ±1.5% of nominal on the SG78xxA series with ±2.0% on the SG78xx series

Additional Features

    • Output Voltage Set Internally to ±1.5% on SG78xxA
    • Input Voltage Range to 50 V max on SG78xxA
    • 2 V Input-Output Differential
    • Excellent Line and Load Regulation
    • Fold back Current Limiting
    • Thermal Overload Protection
    • Voltages Available: 5 V, 12 V, 15 V
    • Contact Factory for Other Voltage Options
    • Available in Surface Mount Package
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number SG7815ALDESC
Product Name Positive Fixed Linear Voltage Regulators : 5, 6, 8, 12, 15, 18, 20, 24V Fixed
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data