Microchip Technology, Inc. 15V 1.5A Voltage Regulator IC SG7815AL-TR

Description
IC REG LINEAR 15V 1.5A 20CLCC Product overview: SG7815AL-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815AL-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 15V 1.5A 20CLCC Product overview: SG7815AL-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815AL-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 1.5A Voltage Regulator IC - 776-SG7815AL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1.5A Voltage Regulator IC
776-SG7815AL-TR
15V 1.5A Voltage Regulator IC 776-SG7815AL-TR
IC REG LINEAR 15V 1.5A 20CLCC Product overview: SG7815AL-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815AL-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 15V 1.5A 20CLCC Product overview: SG7815AL-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815AL-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244942-SG7815AL-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244942-SG7815AL-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244942-SG7815AL-TR
Win Source Part Number: 1244942-SG7815AL-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 15V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7815AL-TR Base Product Number: SG7815 Voltage Dropout (Max): 2.5V @ 500mA

Win Source Part Number: 1244942-SG7815AL-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 7 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 15V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG7815AL-TR
Base Product Number: SG7815
Voltage Dropout (Max): 2.5V @ 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG7815AL-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7815AL-TR
PMIC - Voltage Regulators - Linear SG7815AL-TR
IC REG LINEAR 15V 1.5A 20CLCC

IC REG LINEAR 15V 1.5A 20CLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7815AL-TR 1244942-SG7815AL-TR SG7815AL-TR
Product Name 15V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Output Voltage 15 volts
IOUT 1.5 amps 1.5 amps
VIN 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3950SEUTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 2444523P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24262RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CS5204-3GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details