IC REG LINEAR 15V 1.5A TO204AD Product overview: SG7815AK from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7815AK can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244945-SG7815AK
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 20
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 7 mA
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 15V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204AD (TO-3)
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SG7815
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2.5V @ 500mA
IC REG LINEAR 15V 1.5A TO204AD
IC REG LINEAR 15V 1.5A TO204AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-SG7815AK | 1244945-SG7815AK | SG7815AK | SG7815AK |
| Product Name | 15V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | TO-3; Other; Bulk | TO-3 | |
| Output Voltage | 15 volts | 15 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 50 volts |