Microchip Technology, Inc. 12V 1.5A Voltage Regulator IC SG7812K

Description
IC REG LINEAR 12V 1.5A TO204AD Product overview: SG7812K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 1.5A TO204AD Product overview: SG7812K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.5A Voltage Regulator IC
776-SG7812K
12V 1.5A Voltage Regulator IC 776-SG7812K
IC REG LINEAR 12V 1.5A TO204AD Product overview: SG7812K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812K can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1.5A TO204AD Product overview: SG7812K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812K can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1092618-SG7812K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1092618-SG7812K
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1092618-SG7812K
Win Source Part Number: 1092618-SG7812K Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 20 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7 mA Control Features: Current Limit, Enable Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 12V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 61dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SG7812 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.5V @ 500mA

Win Source Part Number: 1092618-SG7812K
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 20
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 7 mA
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 12V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204AD (TO-3)
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 61dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SG7812
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2.5V @ 500mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7812K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7812K
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7812K
IC REG LINEAR 12V 1.5A TO204AD

IC REG LINEAR 12V 1.5A TO204AD

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7812K - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7812K
PMIC - Voltage Regulators - Linear SG7812K
IC REG LINEAR 12V 1.5A TO204AD

IC REG LINEAR 12V 1.5A TO204AD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7812K 1092618-SG7812K SG7812K SG7812K
Product Name 12V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk TO-3; Other; Bulk TO-3
Output Voltage 12 volts 12 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN 35 volts
Unlock Full Specs
to access all available technical data