Microchip Technology, Inc. 12V 1.5A Voltage Regulator IC SG7812K-JAN

Description
IC REG LINEAR 12V 1.5A TO3 Product overview: SG7812K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812K-JAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 1.5A TO3 Product overview: SG7812K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812K-JAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.5A Voltage Regulator IC
776-SG7812K-JAN
12V 1.5A Voltage Regulator IC 776-SG7812K-JAN
IC REG LINEAR 12V 1.5A TO3 Product overview: SG7812K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812K-JAN can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1.5A TO3 Product overview: SG7812K-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812K-JAN can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244887-SG7812K-JAN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244887-SG7812K-JAN
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244887-SG7812K-JAN
Win Source Part Number: 1244887-SG7812K-JAN Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 20 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 12V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 Temperature Range - Operating: -55°C ~ 125°C PSRR: 61dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 7 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1039,1259-1039- MIL,M38510/10707BYA, SG7812KJAN Base Product Number: SG7812 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 2.5V @ 1A Notification: QPL or Military Specs are for reference only. Parts are not for military use. See Terms and Conditions.

Win Source Part Number: 1244887-SG7812K-JAN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 20
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 12V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-3
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 61dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 7 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1039,1259-1039-MIL,M38510/10707BYA,SG7812KJAN
Base Product Number: SG7812
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2.5V @ 1A
Notification: QPL or Military Specs are for reference only. Parts are not for military use. See Terms and Conditions.

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7812K-JAN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7812K-JAN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7812K-JAN
IC REG LINEAR 12V 1.5A TO3

IC REG LINEAR 12V 1.5A TO3

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7812K-JAN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7812K-JAN
PMIC - Voltage Regulators - Linear SG7812K-JAN
IC REG LINEAR 12V 1.5A TO3

IC REG LINEAR 12V 1.5A TO3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7812K-JAN 1244887-SG7812K-JAN SG7812K-JAN SG7812K-JAN
Product Name 12V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tray TO-3; Other; Tray TO-3
Output Voltage 12 volts 12 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 1223331 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details