IC REG LINEAR 12V 1.5A TO39 Product overview: SG7812AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AT can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 1.5A TO39
Standard Regulator Pos 12V 1.5A 3-Pin TO-39
IC REG LINEAR 12V 1.5A TO39
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-SG7812AT | SG7812AT | 536-SG7812AT | SG7812AT |
| Product Name | 12V 1.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Standard Regulator Pos 12V 1.5A 3-Pin TO-39 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39 | |
| Output Voltage | 12 volts | 12 volts | 12 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 50 volts |