IC REG LINEAR 12V 500MA TO39 Product overview: SG7812AT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AT-883B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1033317-SG7812AT-883
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 50
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 12V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 61dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): SG7812AT-883BSG7812A
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 7 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1122,1259-1122-
Base Product Number: SG7812
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2.5V @ 500mA
IC REG LINEAR 12V 500MA TO39
IC REG LINEAR 12V 500MA TO39
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-SG7812AT-883B | 1033317-SG7812AT-883B | SG7812AT-883B | SG7812AT-883B |
| Product Name | 12V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | TO-3; Other; Bulk | TO-3; TO-39 | |
| Output Voltage | 12 volts | 12 volts | ||
| IOUT | 1.5 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 35 volts |