Microchip Technology, Inc. 12V 1.5A Voltage Regulator IC SG7812AL-883B

Description
IC REG LINEAR 12V 1.5A 20CLCC Product overview: SG7812AL-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AL-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 1.5A 20CLCC Product overview: SG7812AL-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AL-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 1.5A Voltage Regulator IC - 776-SG7812AL-883B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1.5A Voltage Regulator IC
776-SG7812AL-883B
12V 1.5A Voltage Regulator IC 776-SG7812AL-883B
IC REG LINEAR 12V 1.5A 20CLCC Product overview: SG7812AL-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AL-883B can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1.5A 20CLCC Product overview: SG7812AL-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AL-883B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244881-SG7812AL-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244881-SG7812AL-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244881-SG7812AL-883B
Win Source Part Number: 1244881-SG7812AL-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Mounting: SMD (SMT) Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 12V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7812AL-883B Base Product Number: SG7812 Voltage Dropout (Max): 2.5V @ 500mA

Win Source Part Number: 1244881-SG7812AL-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 7 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 12V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG7812AL-883B
Base Product Number: SG7812
Voltage Dropout (Max): 2.5V @ 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG7812AL-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7812AL-883B
PMIC - Voltage Regulators - Linear SG7812AL-883B
IC REG LINEAR 12V 1.5A 20CLCC

IC REG LINEAR 12V 1.5A 20CLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7812AL-883B 1244881-SG7812AL-883B SG7812AL-883B
Product Name 12V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tray Other; Tray
Output Voltage 12 volts
IOUT 1.5 amps 1.5 amps
VIN 50 volts
Unlock Full Specs
to access all available technical data