Microchip Technology, Inc. 12V 1.5A Voltage Regulator IC SG7812AK

Description
IC REG LINEAR 12V 1.5A TO204AD Product overview: SG7812AK from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 1.5A TO204AD Product overview: SG7812AK from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.5A Voltage Regulator IC
776-SG7812AK
12V 1.5A Voltage Regulator IC 776-SG7812AK
IC REG LINEAR 12V 1.5A TO204AD Product overview: SG7812AK from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AK can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1.5A TO204AD Product overview: SG7812AK from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AK can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SG7812AK - 933348-SG7812AK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7812AK
933348-SG7812AK
PMIC - PMIC - Voltage Regulators - Linear - SG7812AK 933348-SG7812AK
Manufacturer: Microchip Technology Win Source Part Number: 933348-SG7812AK Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-204AD (TO-3) Package: Bulk Package: TO-204AA, TO-3 Mounting: Through Hole Family Name: SG7812 Categories: Integrated Circuits (ICs) Case / Package: TO-204AD (TO-3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 933348-SG7812AK
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-204AD (TO-3)
Package: Bulk
Package: TO-204AA, TO-3
Mounting: Through Hole
Family Name: SG7812
Categories: Integrated Circuits (ICs)
Case / Package: TO-204AD (TO-3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG7812AK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7812AK
PMIC - Voltage Regulators - Linear SG7812AK
IC REG LINEAR 12V 1.5A TO204AD

IC REG LINEAR 12V 1.5A TO204AD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7812AK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7812AK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7812AK
IC REG LINEAR 12V 1.5A TO204AD

IC REG LINEAR 12V 1.5A TO204AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SG7812AK 933348-SG7812AK SG7812AK SG7812AK
Product Name 12V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG7812AK PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Bulk TO-3; Other; TO-204AD (TO-3) TO-3
Output Voltage 12 volts 12 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN 50 volts
Unlock Full Specs
to access all available technical data